Micro Commercial Components Corp. Single Diodes SS24-TP

Description
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS24-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS24-TPMSTR-ND
Single Diodes SS24-TPMSTR-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS24-TP - 1102104-SS24-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS24-TP
1102104-SS24-TP
Diodes, Rectifiers - Single - SS24-TP 1102104-SS24-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1102104-SS24-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1102104-SS24-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS24-TP
Schottky Diodes & Rectifiers SS24-TP
Schottky Diodes & Rectifiers Rectifier 40V 50A

Schottky Diodes & Rectifiers Rectifier 40V 50A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS24-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS24-TP
Discrete Semiconductor Products - Diodes - Rectifiers SS24-TP
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SS24-TPMSTR-ND 1102104-SS24-TP SS24-TP SS24-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SS24-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data