Diode Schottky 20V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 935022-SS22-TP
Features: Diode Schottky 20 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SS22
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS22-TPMSDKR, SS22-TPMSTR, SS22TP, -1142-SS22-TPCT, SS22-TPMSCT, Q8338471A, -1142-SS22-TPDKR
Schottky Diodes & Rectifiers Rectifier 20V 50A
DIODE SCHOTTKY 20V 2A DO214AC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SS22-TPMSTR-ND | 935022-SS22-TP | SS22-TP | SS22-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS22-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |