Win Source Part Number: 1282469-SS210H-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SS210H-LTPMSDKR,SS21
Base Product Number: SS210
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Schottky Diodes & Rectifiers 2A 100Vr 70Vrms 100V 50A 0.85Vf
DIODE SCHOTTKY 100V 2A DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1282469-SS210H-LTP | SS210H-LTPMSTR-ND | SS210H-LTP | SS210H-LTP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AC, SMA |