Micro Commercial Components Corp. Single Diodes SS18-TP

Description
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS18-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS18-TPTR-ND
Single Diodes SS18-TPTR-ND
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 80V 1A Diode and Rectifier - 280-SS18-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 1A Diode and Rectifier
280-SS18-TP
Schottky 80V 1A Diode and Rectifier 280-SS18-TP
DIODE SCHOTTKY 80V 1A DO214AC Product overview: SS18-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS18-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 1A DO214AC Product overview: SS18-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS18-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282422-SS18-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282422-SS18-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282422-SS18-TP
Win Source Part Number: 1282422-SS18-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 80 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SS18-TPCT,SS18-TPTR, Q3464013,SS18TP,SS18 -TPDKR Base Product Number: SS18

Win Source Part Number: 1282422-SS18-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 80 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SS18-TPCT,SS18-TPTR,Q3464013,SS18TP,SS18-TPDKR
Base Product Number: SS18

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS18-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS18-TP
Discrete Semiconductor Products - Diodes - Rectifiers SS18-TP
DIODE SCHOTTKY 80V 1A DO214AC

DIODE SCHOTTKY 80V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS18-TP
Schottky Diodes & Rectifiers SS18-TP
Schottky Diodes & Rectifiers Rectifier 80V 30A

Schottky Diodes & Rectifiers Rectifier 80V 30A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS18-TPTR-ND 280-SS18-TP 1282422-SS18-TP SS18-TP SS18-TP
Product Name Single Diodes Schottky 80V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data