Diode Schottky 40V 1A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 1A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 1A Surface Mount DO-221AC (SMA-FL)
Manufacturer: Micro Commercial Co
Win Source Part Number: 850805-SS14FL-TP
Features: Diode 40 V
Package: Reel - TR
Family Name: SS14
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS14FL-TPMSDKR, SS14FL-TPMSCT, SS14FL-TPMSTR
DIODE SCHOTTKY 40V 1A DO221AC
Schottky Diodes & Rectifiers 1A,40V - Schottky,
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS14FL-TPMSDKR-ND | 850805-SS14FL-TP | SS14FL-TP | SS14FL-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS14FL-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |