Manufacturer: Micro Commercial Co
Win Source Part Number: 800633-SS14-TP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A
Current - Reverse Leakage at Vr: 500μA at 40V
Part Number Series: SS14
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A DO214AC
SS14 Series 1 A 40 V Surface Mount Schottky Rectifier - DO-214AC
DIODE SCHOTTKY 40V 1A DO214AC
Schottky Diodes & Rectifiers 1A, 40V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 800633-SS14-TP | SS14-TPTR-ND | 280-SS14-TP | SS14-TP | 543-SS14-TP | SS14-TP | SS14-TP |
| Product Name | Diodes, Rectifiers - Single - SS14-TP | Single Diodes | Schottky 40V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | SS14 Series 1 A 40 V Surface Mount Schottky Rectifier - DO-214AC | Single Diodes | Schottky Diodes & Rectifiers |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |