Micro Commercial Components Corp. Diodes, Rectifiers - Single - SS13E-TP SS13E-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 838704-SS13E-TP Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 838704-SS13E-TP Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS13E-TP - 838704-SS13E-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS13E-TP
838704-SS13E-TP
Diodes, Rectifiers - Single - SS13E-TP 838704-SS13E-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 838704-SS13E-TP Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Micro Commercial Co
Win Source Part Number: 838704-SS13E-TP
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SS13E-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS13E-TP
Discrete Semiconductor Products - Diodes - Rectifiers SS13E-TP
DIODE SCHOTTKY 30V 1A SMAE

DIODE SCHOTTKY 30V 1A SMAE

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS13E-TP
Schottky Diodes & Rectifiers SS13E-TP
Schottky Diodes & Rectifiers 30Vr 21Vrms 30V 1.0A 30A 110pF

Schottky Diodes & Rectifiers 30Vr 21Vrms 30V 1.0A 30A 110pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes
Product Number 838704-SS13E-TP SS13E-TP SS13E-TP
Product Name Diodes, Rectifiers - Single - SS13E-TP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220190 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 300 volts
View Details
Diodes, Rectifiers - Arrays - BAV99/8,215 - 1022241-BAV99/8,215 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
View Details
2 suppliers