Micro Commercial Components Corp. TVS Diodes SMLJ85A-TP

Description
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SMLJ85A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 353-SMLJ85A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 353-SMLJ85A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

137V Clamp 20.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS - TVS - Diodes - SMLJ85A-TP - 1098481-SMLJ85A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMLJ85A-TP
1098481-SMLJ85A-TP
TVS - TVS - Diodes - SMLJ85A-TP 1098481-SMLJ85A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1098481-SMLJ85A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-214AB, (SMC) STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 20.8A Power Dissipation - Pd: 3000W (3kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1098481-SMLJ85A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 20.8A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ85A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ85A-TP
TVS Protection Diode 144-SMLJ85A-TP
TVS DIODE 85VWM 137VC DO214AB Product overview: SMLJ85A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ85A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 85VWM 137VC DO214AB Product overview: SMLJ85A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ85A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ85A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ85A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ85A-TP
TVS DIODE 85VWM 137VC DO214AB

TVS DIODE 85VWM 137VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SMLJ85A-TPTR-ND 1098481-SMLJ85A-TP 144-SMLJ85A-TP SMLJ85A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMLJ85A-TP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, (SMC) Tape & Reel (TR) SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 137 volts 137 volts 137 volts
VBR 94.4 volts 94.4 volts 94.4 volts
Unlock Full Specs
to access all available technical data