Micro Commercial Components Corp. TVS Diodes SMLJ7.5A-TP

Description
TVS DIODE 7.5VWM 12.9V DO214AB
Request a Quote Datasheet
Description
TVS DIODE 7.5VWM 12.9V DO214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SMLJ7.5A-TP-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 7.5VWM 12.9V DO214AB

TVS DIODE 7.5VWM 12.9V DO214AB

Buy Now Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Micro Commercial Co Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Package: Bulk Features: Zener Applications: General Purpose Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package: Bulk
Features: Zener
Applications: General Purpose
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ7.5A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ7.5A-TP
TVS Protection Diode 144-SMLJ7.5A-TP
Interface Product overview: SMLJ7.5A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ7.5A-TP can be used for catalog matching and distributor lookup.

Interface Product overview: SMLJ7.5A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ7.5A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SMLJ7.5A-TP-ND 144-SMLJ7.5A-TP
Product Name TVS Diodes Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes TVS Protection Diode
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Bulk
Peak Pulse Power 3000 watts 3000 watts
VC 12.9 volts
Unlock Full Specs
to access all available technical data