Manufacturer: Micro Commercial Co
Win Source Part Number: 1098477-SMLJ60S05-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Standard 50V 6A Surface Mount DO-214AB (SMC)
Diode Standard 50V 6A Surface Mount DO-214AB (SMC)
Diode Standard 50V 6A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 50V 6A SMC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1098477-SMLJ60S05-TP | SMLJ60S05-TPMSTR-ND | SMLJ60S05-TP | SMLJ60S05-TP |
| Product Name | Diodes, Rectifiers - Single - SMLJ60S05-TP | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 50 volts | |||
| IR | 0.0050 mA |