TVS DIODE 58VWM 93.6VC DO214AB
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMLJ58CA-TP-ND | SMLJ58CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 93.6 volts | 93.6 volts |