Micro Commercial Components Corp. TVS Diodes SMLJ40A-TP

Description
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SMLJ40A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 353-SMLJ40A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 353-SMLJ40A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ40A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ40A-TP
TVS Protection Diode 144-SMLJ40A-TP
TVS DIODE 40VWM 64.5VC DO214AB Product overview: SMLJ40A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ40A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 40VWM 64.5VC DO214AB Product overview: SMLJ40A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ40A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299712-SMLJ40A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299712-SMLJ40A-TP
Circuit Protection - TVS - Diodes 1299712-SMLJ40A-TP
Win Source Part Number: 1299712-SMLJ40A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Voltage - Breakdown (Min): 44.4V Voltage - Clamping (Max) @ Ipp: 64.5V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 46.4A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMLJ40A-TPMSCT,-1142 -SMLJ40A-TPCT,-1142- SMLJ40A-TPDKR,353-SM LJ40A-TPCT,SMLJ40A-T PMSDKR,SMLJ40A-TPMST R,SMLJ40A-TPMSTR,SML J40A-TPMSDKR,SMLJ40A -TPMSCT,353-SMLJ40A- TPTR,SMLJ40ATP,-1142 -SMLJ40A-TPTR,353-SM LJ40A-TPDKR Base Product Number: SMLJ40

Win Source Part Number: 1299712-SMLJ40A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40V
Voltage - Breakdown (Min): 44.4V
Voltage - Clamping (Max) @ Ipp: 64.5V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 46.4A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMLJ40A-TPMSCT,-1142-SMLJ40A-TPCT,-1142-SMLJ40A-TPDKR,353-SMLJ40A-TPCT,SMLJ40A-TPMSDKR,SMLJ40A-TPMSTR,SMLJ40A-TPMSTR,SMLJ40A-TPMSDKR,SMLJ40A-TPMSCT,353-SMLJ40A-TPTR,SMLJ40ATP,-1142-SMLJ40A-TPTR,353-SMLJ40A-TPDKR
Base Product Number: SMLJ40

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ40A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ40A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ40A-TP
TVS DIODE 40VWM 64.5VC DO214AB

TVS DIODE 40VWM 64.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SMLJ40A-TPDKR-ND 144-SMLJ40A-TP 1299712-SMLJ40A-TP SMLJ40A-TP
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 64.5 volts 64.5 volts 64.5 volts
Unlock Full Specs
to access all available technical data