Manufacturer: Micro Commercial Co
Win Source Part Number: 934314-SMLJ33CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMLJ33
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMLJ33CA-TPMSCT, SMLJ33CATP, SMLJ33CA-TPMSDKR, Q5448179X, SMLJ33CA-TPMSTR
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934314-SMLJ33CA-TP | SMLJ33CA-TPMSDKR-ND | SMLJ33CA-TP | SMLJ33CA-TP |
| Product Name | TVS - TVS - Diodes - SMLJ33CA-TP | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | |||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |