53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33V 53.3V DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ33A-TPCT-ND | SMLJ33A-TP | 543-SMLJ33A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 33V 53.3V DO214AB |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |