45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1299726-SMLJ28A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 66A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q7525857A,1505-SMLJ2
Base Product Number: SMLJ28
TVS DIODE 28VWM 45.4VC DO214AB
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ28A-TPMSTR-ND | 1299726-SMLJ28A-TP | SMLJ28A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |
| VC | 45.4 volts | 45.4 volts | 45.4 volts |