Micro Commercial Components Corp. TVS Diodes SMLJ26A-TP

Description
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMLJ26A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ26A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - SMLJ26A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299731-SMLJ26A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299731-SMLJ26A-TP
Circuit Protection - TVS - Diodes 1299731-SMLJ26A-TP
Win Source Part Number: 1299731-SMLJ26A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 71.2A Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMLJ26A-TPMSTR,SMLJ2 6A-TPMSCT,-SMLJ26A-T PMSCT,353-SMLJ26A-TP ,SMLJ26ATP,SMLJ26A-T PMSDKR,Q7525857H,-SM LJ26A-TPMSDKR,1505-S MLJ26A-TPTR,-SMLJ26A -TPMSTR Base Product Number: SMLJ26

Win Source Part Number: 1299731-SMLJ26A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMLJ26A-TPMSTR,SMLJ26A-TPMSCT,-SMLJ26A-TPMSCT,353-SMLJ26A-TP,SMLJ26ATP,SMLJ26A-TPMSDKR,Q7525857H,-SMLJ26A-TPMSDKR,1505-SMLJ26A-TPTR,-SMLJ26A-TPMSTR
Base Product Number: SMLJ26

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ26A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ26A-TP
TVS Protection Diode 144-SMLJ26A-TP
TVS DIODE 26VWM 42.1VC DO214AB Product overview: SMLJ26A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ26A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC DO214AB Product overview: SMLJ26A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ26A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ26A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ26A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ26A-TP
TVS DIODE 26VWM 42.1VC DO214AB

TVS DIODE 26VWM 42.1VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMLJ26A-TPMSTR-ND 1299731-SMLJ26A-TP 144-SMLJ26A-TP SMLJ26A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) SMC (DO-214AB)
Peak Pulse Power 3000 watts 3000 watts 3000 watts 3000 watts
VC 42.1 volts 42.1 volts 42.1 volts
Unlock Full Specs
to access all available technical data