TVS DIODE 18VWM 29.2VC DO214AB Product overview: SMLJ18CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ18CA-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1299660-SMLJ18CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 102.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMLJ18CA-TPMSTR,-SML
Base Product Number: SMLJ18
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 18VWM 29.2VC DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMLJ18CA-TP | 1299660-SMLJ18CA-TP | SMLJ18CA-TPMSTR-ND | SMLJ18CA-TP |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |