27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 17VWM 27.6VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMLJ17A-TPMSTR-ND | SMLJ17A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 27.6 volts | 27.6 volts |