Micro Commercial Components Corp. TVS Diodes SMLJ15CA-TP

Description
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMLJ15CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMLJ15CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMLJ15CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Protection Diode - 144-SMLJ15CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMLJ15CA-TP
TVS Protection Diode 144-SMLJ15CA-TP
TVS DIODE 15VWM 24.4VC DO214AB Product overview: SMLJ15CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ15CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC DO214AB Product overview: SMLJ15CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLJ15CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMLJ15CA-TP - 896188-SMLJ15CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMLJ15CA-TP
896188-SMLJ15CA-TP
TVS - TVS - Diodes - SMLJ15CA-TP 896188-SMLJ15CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 896188-SMLJ15CA-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SMLJ15 Categories: Circuit Protection Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMLJ15CATP, SMLJ15CA-TPMSCT, SMLJ15CA-TPMSTR, SMLJ15CA-TPMSDKR, Q7970175B

Manufacturer: Micro Commercial Co
Win Source Part Number: 896188-SMLJ15CA-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 24.4V Clamp 123A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMLJ15
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMLJ15CATP, SMLJ15CA-TPMSCT, SMLJ15CA-TPMSTR, SMLJ15CA-TPMSDKR, Q7970175B

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMLJ15CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMLJ15CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMLJ15CA-TP
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMLJ15CA-TPMSTR-ND 144-SMLJ15CA-TP 896188-SMLJ15CA-TP SMLJ15CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMLJ15CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC) DO-214AB (SMC)
Peak Pulse Power 3000 watts 3000 watts 3000 watts
VC 24.4 volts 24.4 volts
Unlock Full Specs
to access all available technical data