Micro Commercial Components Corp. TVS Diodes SMF60A-TP

Description
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF60A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL

96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF60A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL

96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF60A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL

96.8V Clamp 1.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS - TVS - Diodes - SMF60A-TP - 1098327-SMF60A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF60A-TP
1098327-SMF60A-TP
TVS - TVS - Diodes - SMF60A-TP 1098327-SMF60A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1098327-SMF60A-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TA) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 60V Minimum Breakdown Voltage: 66.7V Max Clamping Voltage: 96.8V Peak Pulse Current(Ippm): 1.8A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1098327-SMF60A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TA)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 60V
Minimum Breakdown Voltage: 66.7V
Max Clamping Voltage: 96.8V
Peak Pulse Current(Ippm): 1.8A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
TVS Protection Diode - 144-SMF60A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF60A-TP
TVS Protection Diode 144-SMF60A-TP
TVS DIODE 60VWM 96.8VC SOD123FL Product overview: SMF60A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF60A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 60VWM 96.8VC SOD123FL Product overview: SMF60A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF60A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF60A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF60A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF60A-TP
TVS DIODE 60VWM 96.8VC SOD123FL

TVS DIODE 60VWM 96.8VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF60A-TPMSTR-ND 1098327-SMF60A-TP 144-SMF60A-TP SMF60A-TP
Product Name TVS Diodes TVS - TVS - Diodes - SMF60A-TP TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL Tape & Reel (TR) SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts
VC 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 volts 66.7 volts 66.7 volts
Unlock Full Specs
to access all available technical data