Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094400-SMF6.5CA-TP
Packaging: Tape and Reel
Length: 2.85 mm
Clamping Voltage: 11.2 V
Leakage Current: 250 µA
Direction: Bidirectional
Number of Pins: 2
Working Voltage: 6.5 V
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.8 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094400-SMF6.5CA-TP |
| Product Name | OEM Parts - OEM Parts ( S ) - SMF6.5CA-TP |