TVS DIODE 6VWM 10.3VC SOD123FL
Interface
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMF6.0CA-TP-ND | SMF6.0CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 10.3 volts | 10.3 volts |