87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123FL
87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123FL
87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 54VWM 87.1VC SOD123FL
TVS DIODE 54VWM 87.1VC SOD123FL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF54A-TPMSCT-ND | SMF54A-TP | SMF54A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |
| VC | 87.1 volts | 87.1 volts | 87.1 volts |