82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123FL
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123FL
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123FL
TVS DIODE 51VWM 82.4VC SOD123FL Product overview: SMF51A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF51A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1098318-SMF51A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TA)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 2.4A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TVS DIODE 51VWM 82.4VC SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF51A-TPMSCT-ND | 144-SMF51A-TP | 1098318-SMF51A-TP | SMF51A-TP |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMF51A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-123; SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123FL |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | |
| VC | 82.4 volts | 82.4 volts | 82.4 volts | |
| VBR | 56.7 volts | 56.7 volts | 56.7 volts |