Micro Commercial Components Corp. TVS Diodes SMF5.0CA-TP

Description
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SMF5.0CA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - 353-SMF5.0CA-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - 353-SMF5.0CA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Protection Diode - 144-SMF5.0CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF5.0CA-TP
TVS Protection Diode 144-SMF5.0CA-TP
TVS DIODE 5VWM 9.2VC SOD123FL Product overview: SMF5.0CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5.0CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.2VC SOD123FL Product overview: SMF5.0CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5.0CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMF5.0CA-TP - 1098313-SMF5.0CA-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF5.0CA-TP
1098313-SMF5.0CA-TP
TVS - TVS - Diodes - SMF5.0CA-TP 1098313-SMF5.0CA-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1098313-SMF5.0CA-TP Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TA) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1098313-SMF5.0CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TA)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF5.0CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF5.0CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF5.0CA-TP
TVS DIODE 5VWM 9.2VC SOD123FL

TVS DIODE 5VWM 9.2VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SMF5.0CA-TPTR-ND 144-SMF5.0CA-TP 1098313-SMF5.0CA-TP SMF5.0CA-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMF5.0CA-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts
VC 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data