Micro Commercial Components Corp. TVS Diodes SMF48CA-TP

Description
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet
Description
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMF48CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF48CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SMF48CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL

77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299820-SMF48CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299820-SMF48CA-TP
Circuit Protection - TVS - Diodes 1299820-SMF48CA-TP
Win Source Part Number: 1299820-SMF48CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.6A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMF48CA-TPMSDKR,SMF4 8CA-TPMSTR,SMF48CA-T PMSCT Base Product Number: SMF48

Win Source Part Number: 1299820-SMF48CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.6A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMF48CA-TPMSDKR,SMF48CA-TPMSTR,SMF48CA-TPMSCT
Base Product Number: SMF48

Buy Now Datasheet
TVS Protection Diode - 144-SMF48CA-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMF48CA-TP
TVS Protection Diode 144-SMF48CA-TP
TVS DIODE 48VWM 77.4VC SOD123FL Product overview: SMF48CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48CA-TP can be used for catalog matching and distributor lookup.

TVS DIODE 48VWM 77.4VC SOD123FL Product overview: SMF48CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF48CA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF48CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF48CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF48CA-TP
TVS DIODE 48VWM 77.4VC SOD123FL

TVS DIODE 48VWM 77.4VC SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF48CA-TPMSCT-ND 1299820-SMF48CA-TP 144-SMF48CA-TP SMF48CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F Tape & Reel (TR) SOD-123; SOD-123FL
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
VC 77.4 volts 77.4 volts 77.4 volts
Unlock Full Specs
to access all available technical data