Micro Commercial Components Corp. Single Diodes SMD220PL-TP

Description
Diode Schottky 200V 2A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 200V 2A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SMD220PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD220PL-TPMSDKR-ND
Single Diodes SMD220PL-TPMSDKR-ND
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD220PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD220PL-TPMSCT-ND
Single Diodes SMD220PL-TPMSCT-ND
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD220PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD220PL-TPMSTR-ND
Single Diodes SMD220PL-TPMSTR-ND
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1349427-SMD220PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1349427-SMD220PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1349427-SMD220PL-TP
Win Source Part Number: 1349427-SMD220PL-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: Schottky Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 500 µA @ 200 V Capacitance @ Vr, F: 210pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Surface Mount Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SMD220 Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 900 mV @ 2 A

Win Source Part Number: 1349427-SMD220PL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Technology: Schottky
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Capacitance @ Vr, F: 210pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SMD220
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 2 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMD220PL-TP
Schottky Diodes & Rectifiers SMD220PL-TP
Schottky Diodes & Rectifiers 105Vrms 150Vrrm 2.0A 50A 1.68W .90Vf

Schottky Diodes & Rectifiers 105Vrms 150Vrrm 2.0A 50A 1.68W .90Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD220PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD220PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD220PL-TP
DIODE SCHOTTKY 200V 2A SOD123FL

DIODE SCHOTTKY 200V 2A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SMD220PL-TPMSDKR-ND 1349427-SMD220PL-TP SMD220PL-TP SMD220PL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467621P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
 - BAT15-05W - Rochester Electronics
Specs
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage Obsolete
View Details
4 suppliers