Micro Commercial Components Corp. Schottky 150V 2A Diode and Rectifier SMD2150PL-TP

Description
DIODE SCHOTTKY 150V 2A SOD123FL Product overview: SMD2150PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD2150PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 2A SOD123FL Product overview: SMD2150PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD2150PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 2A Diode and Rectifier - 280-SMD2150PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 2A Diode and Rectifier
280-SMD2150PL-TP
Schottky 150V 2A Diode and Rectifier 280-SMD2150PL-TP
DIODE SCHOTTKY 150V 2A SOD123FL Product overview: SMD2150PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD2150PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 2A SOD123FL Product overview: SMD2150PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD2150PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMD2150PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD2150PL-TPMSCT-ND
Single Diodes SMD2150PL-TPMSCT-ND
Diode Schottky 150V 2A Surface Mount SOD-123FL

Diode Schottky 150V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD2150PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD2150PL-TPMSTR-ND
Single Diodes SMD2150PL-TPMSTR-ND
Diode Schottky 150V 2A Surface Mount SOD-123FL

Diode Schottky 150V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD2150PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 2A Surface Mount SOD-123FL

Diode Schottky 150V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282463-SMD2150PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282463-SMD2150PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282463-SMD2150PL-TP
Win Source Part Number: 1282463-SMD2150PL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 150 V Capacitance @ Vr, F: 210pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMD2150PL-TPMSCT,SMD 2150PL-TPMSDKR,SMD21 50PL-TPMSTR Base Product Number: SMD2150

Win Source Part Number: 1282463-SMD2150PL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 150 V
Capacitance @ Vr, F: 210pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMD2150PL-TPMSCT,SMD2150PL-TPMSDKR,SMD2150PL-TPMSTR
Base Product Number: SMD2150

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMD2150PL-TP
Schottky Diodes & Rectifiers SMD2150PL-TP
Schottky Diodes & Rectifiers 105Vrms 150Vrrm 2.0A 50A 1.68W .90Vf

Schottky Diodes & Rectifiers 105Vrms 150Vrrm 2.0A 50A 1.68W .90Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD2150PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD2150PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD2150PL-TP
DIODE SCHOTTKY 150V 2A SOD123FL

DIODE SCHOTTKY 150V 2A SOD123FL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SMD2150PL-TP SMD2150PL-TPMSCT-ND 1282463-SMD2150PL-TP SMD2150PL-TP SMD2150PL-TP
Product Name Schottky 150V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123FL-2 SOD-123
Unlock Full Specs
to access all available technical data