Micro Commercial Components Corp. Single Diodes SMD18PL-TP

Description
Diode Schottky 80V 1A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 80V 1A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SMD18PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD18PL-TPMSCT-ND
Single Diodes SMD18PL-TPMSCT-ND
Diode Schottky 80V 1A Surface Mount SOD-123FL

Diode Schottky 80V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD18PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD18PL-TPMSDKR-ND
Single Diodes SMD18PL-TPMSDKR-ND
Diode Schottky 80V 1A Surface Mount SOD-123FL

Diode Schottky 80V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD18PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD18PL-TPMSTR-ND
Single Diodes SMD18PL-TPMSTR-ND
Diode Schottky 80V 1A Surface Mount SOD-123FL

Diode Schottky 80V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - SMD18PL-TP - 896029-SMD18PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMD18PL-TP
896029-SMD18PL-TP
Diodes, Rectifiers - Single - SMD18PL-TP 896029-SMD18PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 896029-SMD18PL-TP Features: Diode Schottky 80 V 1A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SMD18 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMD18PLTP, SMD18PL-TPMSDKR, SMD18PL-TPMSCT, SMD18PL-TPMSTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 896029-SMD18PL-TP
Features: Diode Schottky 80 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMD18
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMD18PLTP, SMD18PL-TPMSDKR, SMD18PL-TPMSCT, SMD18PL-TPMSTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMD18PL-TP
Schottky Diodes & Rectifiers SMD18PL-TP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 1A SOD123FL

Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 1A SOD123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD18PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD18PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD18PL-TP
DIODE SCHOTTKY 80V 1A SOD123FL

DIODE SCHOTTKY 80V 1A SOD123FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SMD18PL-TPMSCT-ND 896029-SMD18PL-TP SMD18PL-TP SMD18PL-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SMD18PL-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data