Micro Commercial Components Corp. Diodes, Rectifiers - Single - SMD1200PL-TP SMD1200PL-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1098139-SMD1200PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 200V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1098139-SMD1200PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 200V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SMD1200PL-TP - 1098139-SMD1200PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMD1200PL-TP
1098139-SMD1200PL-TP
Diodes, Rectifiers - Single - SMD1200PL-TP 1098139-SMD1200PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1098139-SMD1200PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 200V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1098139-SMD1200PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 200V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Schottky 200V 1A Diode and Rectifier - 280-SMD1200PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 1A Diode and Rectifier
280-SMD1200PL-TP
Schottky 200V 1A Diode and Rectifier 280-SMD1200PL-TP
DIODE SCHOTTKY 200V 1A SOD123FL Product overview: SMD1200PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD1200PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 1A SOD123FL Product overview: SMD1200PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD1200PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMD1200PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD1200PL-TPMSTR-ND
Single Diodes SMD1200PL-TPMSTR-ND
Diode Schottky 200V 1A Surface Mount SOD-123FL

Diode Schottky 200V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD1200PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD1200PL-TPMSCT-ND
Single Diodes SMD1200PL-TPMSCT-ND
Diode Schottky 200V 1A Surface Mount SOD-123FL

Diode Schottky 200V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD1200PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Surface Mount SOD-123FL

Diode Schottky 200V 1A Surface Mount SOD-123FL

Buy Now Datasheet
DIODE SCHOTTKY 200V 1A SOD123FL - 543-SMD1200PL-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 200V 1A SOD123FL
543-SMD1200PL-TP
DIODE SCHOTTKY 200V 1A SOD123FL 543-SMD1200PL-TP
DIODE SCHOTTKY 200V 1A SOD123FL

DIODE SCHOTTKY 200V 1A SOD123FL

Supplier's Site
Single Diodes - SMD1200PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SMD1200PL-TP
Single Diodes SMD1200PL-TP
DIODE SCHOTTKY 200V 1A SOD123FL

DIODE SCHOTTKY 200V 1A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMD1200PL-TP
Schottky Diodes & Rectifiers SMD1200PL-TP
Schottky Diodes & Rectifiers 200V 1A

Schottky Diodes & Rectifiers 200V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD1200PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD1200PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD1200PL-TP
DIODE SCHOTTKY 200V 1A SOD123FL

DIODE SCHOTTKY 200V 1A SOD123FL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1098139-SMD1200PL-TP 280-SMD1200PL-TP SMD1200PL-TPMSTR-ND 543-SMD1200PL-TP SMD1200PL-TP SMD1200PL-TP SMD1200PL-TP
Product Name Diodes, Rectifiers - Single - SMD1200PL-TP Schottky 200V 1A Diode and Rectifier Single Diodes DIODE SCHOTTKY 200V 1A SOD123FL Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123FL Tape & Reel (TR) SOD-123; SOD-123F SOD-123; SOD-123F SOD-123
VF 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data