Manufacturer: Micro Commercial Co
Win Source Part Number: 801266-SMD1150PL-TP
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-123FL
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 1A
Current - Reverse Leakage at Vr: 500μA at 150V
Capacitance at Vr, F: 30pF at 4V, 1MHz
Part Number Series: SMD1150
DIODE SCHOTTKY 150V 1A SOD123FL Product overview: SMD1150PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD1150PL-TP can be used for catalog matching and distributor lookup.
Diode Schottky 150V 1A Surface Mount SOD-123FL
Diode Schottky 150V 1A Surface Mount SOD-123FL
Diode Schottky 150V 1A Surface Mount SOD-123FL
DIODE SCHOTTKY 150V 1A SOD123FL
DIODE SCHOTTKY 150V 1A SOD123FL
Schottky Diodes & Rectifiers DIODE SCHOTTKY 150V 1A SOD123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 801266-SMD1150PL-TP | 280-SMD1150PL-TP | SMD1150PL-TPMSCT-ND | SMD1150PL-TP | SMD1150PL-TP | SMD1150PL-TP |
| Product Name | Diodes, Rectifiers - Single - SMD1150PL-TP | Schottky 150V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |