Manufacturer: Micro Commercial Co
Win Source Part Number: 895879-SMCJ1.5KE6.8A
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ1.5
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCJ1.5KE6.8A-TPMSCT
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: SMCJ1.5KE6.8A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE6.8A-TP
TVS DIODE 5.8VWM 10.5VC DO214AB
TVS DIODE 5.8VWM 10.5VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895879-SMCJ1.5KE6.8A-TP | SMCJ1.5KE6.8A-TPMSDKR-ND | 144-SMCJ1.5KE6.8A-TP | SMCJ1.5KE6.8A-TP | SMCJ1.5KE6.8A-TP |
| Product Name | TVS - TVS - Diodes - SMCJ1.5KE6.8A-TP | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AB (SMC) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) | DO-214AB, SMC |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 10.5 volts | 10.5 volts | 10.5 volts |