59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36.8VWM 59.3VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ1.5KE43CA-TPMSCT-ND | SMCJ1.5KE43CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 59.3 volts | 59.3 volts |