Win Source Part Number: 1299835-SMCJ1.5KE33C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -1142-SMCJ1.5KE33CA-
Base Product Number: SMCJ1.5
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
45.7V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 28.2VWM 45.7VC DO214AB Product overview: SMCJ1.5KE33CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE33CA-TP
TVS DIODE 28.2VWM 45.7VC DO214AB
TVS DIODE 28.2VWM 45.7VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299835-SMCJ1.5KE33CA-TP | 353-SMCJ1.5KE33CA-TPCT-ND | 144-SMCJ1.5KE33CA-TP | SMCJ1.5KE33CA-TP | SMCJ1.5KE33CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 45.7 volts | 45.7 volts | 45.7 volts | 45.7 volts | |
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |