Manufacturer: Micro Commercial Co
Win Source Part Number: 934194-SMCJ1.5KE30CA
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMCJ1.5
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMCJ15KE30CATP, -SMCJ1.5KE30CA-TPCT,
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 25.6VWM 41.4VC DO214AB
TVS DIODE 25.6VWM 41.4VC DO214AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934194-SMCJ1.5KE30CA-TP | SMCJ1.5KE30CA-TPMSCT-ND | SMCJ1.5KE30CA-TP | SMCJ1.5KE30CA-TP |
| Product Name | TVS - TVS - Diodes - SMCJ1.5KE30CA-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | |||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |