TVS DIODE 15.3VWM 25.2V DO214AB
TVS DIODE 15.3VWM 25.2V DO214AB
TVS DIODE 15.3VWM 25.2V DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMCJ1.5KE18AQ-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 25.2 volts |