Micro Commercial Components Corp. TVS Diodes SMCJ1.5KE15CA-TP

Description
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ1.5KE15CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ1.5KE15CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ1.5KE15CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299865-SMCJ1.5KE15CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299865-SMCJ1.5KE15CA-TP
Circuit Protection - TVS - Diodes 1299865-SMCJ1.5KE15CA-TP
Win Source Part Number: 1299865-SMCJ1.5KE15C A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 71.7A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: 353-SMCJ1.5KE15CA-TP ,-SMCJ1.5KE15CA-TPCT ,SMCJ1.5KE15CA-TPMST R,-SMCJ1.5KE15CA-TPT R,-SMCJ1.5KE15CA-TPM SCT,SMCJ15KE15CATP,- SMCJ1.5KE15CA-TPMSTR ,-SMCJ1.5KE15CA-TPTR ,-SMCJ1.5KE15CA-TPMS DKR,SMCJ1.5KE15CA-TP MSDKR,-SMCJ1.5KE15CA -TPCT,1505-SMCJ1.5KE 15CA-TPTR,SMCJ1.5KE1 5CA-TPMSCT Base Product Number: SMCJ1.5

Win Source Part Number: 1299865-SMCJ1.5KE15CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 21.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SMCJ1.5KE15CA-TP,-SMCJ1.5KE15CA-TPCT,SMCJ1.5KE15CA-TPMSTR,-SMCJ1.5KE15CA-TPTR,-SMCJ1.5KE15CA-TPMSCT,SMCJ15KE15CATP,-SMCJ1.5KE15CA-TPMSTR,-SMCJ1.5KE15CA-TPTR,-SMCJ1.5KE15CA-TPMSDKR,SMCJ1.5KE15CA-TPMSDKR,-SMCJ1.5KE15CA-TPCT,1505-SMCJ1.5KE15CA-TPTR,SMCJ1.5KE15CA-TPMSCT
Base Product Number: SMCJ1.5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ1.5KE15CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ1.5KE15CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ1.5KE15CA-TP
TVS DIODE 12.8VWM 21.2VC DO214AB

TVS DIODE 12.8VWM 21.2VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ1.5KE15CA-TPMSTR-ND 1299865-SMCJ1.5KE15CA-TP SMCJ1.5KE15CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 21.2 volts 21.2 volts 21.2 volts
Unlock Full Specs
to access all available technical data