Manufacturer: Micro Commercial Co
Win Source Part Number: 760035-SMCJ1.5KE15A-
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Current - Peak Pulse (10/1000μs): 71.7A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ1.5KE15A
Categories: Circuit Protection
Minimum Breakdown Voltage: 14.3V
Manufacturer Package: DO-214AB, (SMC)
Maximum Clamping Voltage: 21.2V
Alternative Parts (Cross-Reference): 1.5SMC15AT/R13; SMCJ13A; PSMCJ15A;
Introduction Date: December 29, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
21.2V Clamp 71.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 12.8VWM 21.2VC DO214AB
TVS DIODE 12.8VWM 21.2VC DO214AB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760035-SMCJ1.5KE15A-TP | SMCJ1.5KE15A-TPMSTR-ND | SMCJ1.5KE15A-TP | SMCJ1.5KE15A-TP |
| Product Name | TVS - TVS - Diodes - SMCJ1.5KE15A-TP | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 21.2 volts | 21.2 volts | 21.2 volts | 21.2 volts |
| VBR | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |