16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Win Source Part Number: 1299879-SMCJ1.5KE12C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 16.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 91A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMCJ15KE12CATP,Q8352
Base Product Number: SMCJ1.5
TVS DIODE 10.2VWM 16.7VC DO214AB Product overview: SMCJ1.5KE12CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE12CA-TP
TVS DIODE 10.2VWM 16.7VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ1.5KE12CA-TPMSCT-ND | 1299879-SMCJ1.5KE12CA-TP | 144-SMCJ1.5KE12CA-TP | SMCJ1.5KE12CA-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 16.7 volts | 16.7 volts | 16.7 volts |