TVS DIODE 9.4VWM 15.6VC DO214AB Product overview: SMCJ1.5KE11CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE11CA-TP
15.6V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.6V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.6V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 9.4VWM 15.6VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ1.5KE11CA-TP | SMCJ1.5KE11CA-TPMSDKR-ND | SMCJ1.5KE11CA-TP |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |