Win Source Part Number: 1299801-SMCJ1.5KE10C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.55V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 104.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMCJ1.5KE10CA-TPMSD
Base Product Number: SMCJ1.5
TVS DIODE 8.55VWM 14.5VC DO214AB Product overview: SMCJ1.5KE10CA-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE10CA-TP
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 8.55VWM 14.5VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1299801-SMCJ1.5KE10CA-TP | 144-SMCJ1.5KE10CA-TP | SMCJ1.5KE10CA-TPMSTR-ND | SMCJ1.5KE10CA-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |