Micro Commercial Components Corp. TVS Diodes SMCJ1.5KE10A-TP

Description
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ1.5KE10A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ1.5KE10A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ1.5KE10A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299675-SMCJ1.5KE10A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299675-SMCJ1.5KE10A-TP
Circuit Protection - TVS - Diodes 1299675-SMCJ1.5KE10A-TP
Win Source Part Number: 1299675-SMCJ1.5KE10A -TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.55V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 14.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 104.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ1.5KE10A-TPMSDK R,SMCJ1.5KE10A-TPMSD KR,-SMCJ1.5KE10A-TPC T,-SMCJ1.5KE10A-TPMS CT,-SMCJ1.5KE10A-TPT R,-SMCJ1.5KE10A-TPMS TR,-SMCJ1.5KE10A-TPT R,-SMCJ1.5KE10A-TPCT ,SMCJ1.5KE10A-TPMSCT ,SMCJ1.5KE10A-TPMSTR ,SMCJ15KE10ATP Base Product Number: SMCJ1.5

Win Source Part Number: 1299675-SMCJ1.5KE10A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.55V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 104.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMCJ1.5KE10A-TPMSDKR,SMCJ1.5KE10A-TPMSDKR,-SMCJ1.5KE10A-TPCT,-SMCJ1.5KE10A-TPMSCT,-SMCJ1.5KE10A-TPTR,-SMCJ1.5KE10A-TPMSTR,-SMCJ1.5KE10A-TPTR,-SMCJ1.5KE10A-TPCT,SMCJ1.5KE10A-TPMSCT,SMCJ1.5KE10A-TPMSTR,SMCJ15KE10ATP
Base Product Number: SMCJ1.5

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ1.5KE10A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ1.5KE10A-TP
TVS Protection Diode 144-SMCJ1.5KE10A-TP
TVS DIODE 8.55VWM 14.5VC DO214AB Product overview: SMCJ1.5KE10A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE10A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 8.55VWM 14.5VC DO214AB Product overview: SMCJ1.5KE10A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ1.5KE10A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ1.5KE10A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ1.5KE10A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ1.5KE10A-TP
TVS DIODE 8.55VWM 14.5VC DO214AB

TVS DIODE 8.55VWM 14.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ1.5KE10A-TPMSTR-ND 1299675-SMCJ1.5KE10A-TP 144-SMCJ1.5KE10A-TP SMCJ1.5KE10A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 14.5 volts 14.5 volts 14.5 volts
Unlock Full Specs
to access all available technical data