548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1085822-SMBJP6KE400A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 342V
Minimum Breakdown Voltage: 380V
Max Clamping Voltage: 548V
Peak Pulse Current(Ippm): 1.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 342VWM 548VC DO214AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJP6KE400A-TPMSTR-ND | 1085822-SMBJP6KE400A-TP | SMBJP6KE400A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJP6KE400A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 548 volts | 548 volts | 548 volts |
| VBR | 380 volts | 380 volts | 380 volts |