Interface Product overview: SMBJ5939B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5939B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 838149-SMBJ5939B-TP
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE ZENER 39V 1.5W DO214AA
Interface
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-SMBJ5939B-TP | 838149-SMBJ5939B-TP | 353-SMBJ5939B-TPTR-ND | SMBJ5939B-TP |
| Product Name | Zener Diode | Diodes - Zener - Single - SMBJ5939B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-214AA (SMB); SMB | ||
| RoHS Compliant | RoHS | |||
| VZ | 39 volts | 39 volts | ||
| ZZT | 45 ohms | 45 ohms |