Micro Commercial Components Corp. OEM Parts - OEM Parts ( S ) - SMBJ5921B-TP SMBJ5921B-TP

Description
Manufacturer: Micro Commercial Co Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094177-SMBJ5921B-TP Packaging: Tape and Reel Power Dissipation: 1.5 W Voltage Tolerance: 5 % Zener Voltage: 6.8 V Number of Pins: 2 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Test Current: 55.1 mA
Request a Quote
Description
Manufacturer: Micro Commercial Co Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094177-SMBJ5921B-TP Packaging: Tape and Reel Power Dissipation: 1.5 W Voltage Tolerance: 5 % Zener Voltage: 6.8 V Number of Pins: 2 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Test Current: 55.1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMBJ5921B-TP - 1094177-SMBJ5921B-TP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMBJ5921B-TP
1094177-SMBJ5921B-TP
OEM Parts - OEM Parts ( S ) - SMBJ5921B-TP 1094177-SMBJ5921B-TP
Manufacturer: Micro Commercial Co Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094177-SMBJ5921B-TP Packaging: Tape and Reel Power Dissipation: 1.5 W Voltage Tolerance: 5 % Zener Voltage: 6.8 V Number of Pins: 2 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Test Current: 55.1 mA

Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094177-SMBJ5921B-TP
Packaging: Tape and Reel
Power Dissipation: 1.5 W
Voltage Tolerance: 5 %
Zener Voltage: 6.8 V
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Test Current: 55.1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1094177-SMBJ5921B-TP
Product Name OEM Parts - OEM Parts ( S ) - SMBJ5921B-TP
Unlock Full Specs
to access all available technical data