Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ5386B-TP

Description
Win Source Part Number: 1281055-SMBJ5386B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 137 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 430 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMBJ5386B-TPMSDKR,SM BJ5386BTP,SMBJ5386B- TPMSCT,SMBJ5386B-TPM STR Base Product Number: SMBJ5386
Request a Quote Datasheet
Description
Win Source Part Number: 1281055-SMBJ5386B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 137 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 430 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMBJ5386B-TPMSDKR,SM BJ5386BTP,SMBJ5386B- TPMSCT,SMBJ5386B-TPM STR Base Product Number: SMBJ5386
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1281055-SMBJ5386B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1281055-SMBJ5386B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1281055-SMBJ5386B-TP
Win Source Part Number: 1281055-SMBJ5386B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 137 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 430 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: SMBJ5386B-TPMSDKR,SM BJ5386BTP,SMBJ5386B- TPMSCT,SMBJ5386B-TPM STR Base Product Number: SMBJ5386

Win Source Part Number: 1281055-SMBJ5386B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 137 V
Voltage - Zener (Nom) (Vz): 180 V
Impedance (Max) (Zzt): 430 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: SMBJ5386B-TPMSDKR,SMBJ5386BTP,SMBJ5386B-TPMSCT,SMBJ5386B-TPMSTR
Base Product Number: SMBJ5386

Buy Now Datasheet
180V 5W Zener Diode - 287-SMBJ5386B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180V 5W Zener Diode
287-SMBJ5386B-TP
180V 5W Zener Diode 287-SMBJ5386B-TP
DIODE ZENER 180V 5W DO214AA Product overview: SMBJ5386B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5386B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 180V 5W DO214AA Product overview: SMBJ5386B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5386B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMBJ5386B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5386B-TPMSTR-ND
Single Zener Diodes SMBJ5386B-TPMSTR-ND
Zener Diode 180V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 180V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5386B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5386B-TPMSDKR-ND
Single Zener Diodes SMBJ5386B-TPMSDKR-ND
Zener Diode 180V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 180V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5386B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5386B-TPMSCT-ND
Single Zener Diodes SMBJ5386B-TPMSCT-ND
Zener Diode 180V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 180V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5386B-TP
Zener Diodes SMBJ5386B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5386B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5386B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5386B-TP
DIODE ZENER 180V 5W DO214AA

DIODE ZENER 180V 5W DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1281055-SMBJ5386B-TP 287-SMBJ5386B-TP SMBJ5386B-TPMSTR-ND SMBJ5386B-TP SMBJ5386B-TP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 180V 5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB Tape & Reel (TR) DO-214AA-2 DO-214AA (SMB); SMB
VZ 180 volts 180 volts 180 volts
ZZT 430 ohms 430 ohms 430 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data