Micro Commercial Components Corp. Single Zener Diodes SMBJ5383B-TP

Description
Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5383B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5383B-TPMSDKR-ND
Single Zener Diodes SMBJ5383B-TPMSDKR-ND
Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5383B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5383B-TPMSCT-ND
Single Zener Diodes SMBJ5383B-TPMSCT-ND
Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5383B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5383B-TPMSTR-ND
Single Zener Diodes SMBJ5383B-TPMSTR-ND
Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 150V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1094171-SMBJ5383B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1094171-SMBJ5383B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1094171-SMBJ5383B-TP
Win Source Part Number: 1094171-SMBJ5383B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 114 V Voltage - Zener (Nom) (Vz): 150 V Impedance (Max) (Zzt): 330 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1SMB5953B-13; ZGL41-120A-E3/96; BZG03C180TR3; 1SMB5951B-13; 1SMB5950B-13; SZ1SMB5951BT3G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: -SMBJ5383B-TPMSCT,SM BJ5383B-TPMSCT,SMBJ5 383BTP,-SMBJ5383B-TP MSTR,353-SMBJ5383B-T P-ND,-SMBJ5383B-TPMS DKR,SMBJ5383B-TPMSDK R,1505-SMBJ5383B-TPT R,SMBJ5383B-TPMSTR Base Product Number: SMBJ5383

Win Source Part Number: 1094171-SMBJ5383B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 114 V
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 330 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 1SMB5953B-13; ZGL41-120A-E3/96; BZG03C180TR3; 1SMB5951B-13; 1SMB5950B-13; SZ1SMB5951BT3G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: -SMBJ5383B-TPMSCT,SMBJ5383B-TPMSCT,SMBJ5383BTP,-SMBJ5383B-TPMSTR,353-SMBJ5383B-TP-ND,-SMBJ5383B-TPMSDKR,SMBJ5383B-TPMSDKR,1505-SMBJ5383B-TPTR,SMBJ5383B-TPMSTR
Base Product Number: SMBJ5383

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5383B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5383B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5383B-TP
DIODE ZENER 150V 5W DO214AA

DIODE ZENER 150V 5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5383B-TP
Zener Diodes SMBJ5383B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5383B-TPMSDKR-ND 1094171-SMBJ5383B-TP SMBJ5383B-TP SMBJ5383B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB DO-214AA (SMB); SMB DO-214AA-2
VZ 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7513159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details