Micro Commercial Components Corp. Single Zener Diodes SMBJ5381B-TP

Description
Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBJ5381B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5381B-TPMSDKR-ND
Single Zener Diodes SMBJ5381B-TPMSDKR-ND
Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5381B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5381B-TPMSTR-ND
Single Zener Diodes SMBJ5381B-TPMSTR-ND
Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - SMBJ5381B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBJ5381B-TPMSCT-ND
Single Zener Diodes SMBJ5381B-TPMSCT-ND
Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 130V 5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes - Zener - Single - SMBJ5381B-TP - 895817-SMBJ5381B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5381B-TP
895817-SMBJ5381B-TP
Diodes - Zener - Single - SMBJ5381B-TP 895817-SMBJ5381B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895817-SMBJ5381B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 130 V 5 W ±5% Surface Mount DO-214AA (SMB) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMBJ5381 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: Q8272883, SMBJ5381BTP, SMBJ5381B-TPMSDKR, SMBJ5381B-TPMSTR, SMBJ5381B-TPMSCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 895817-SMBJ5381B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 130 V 5 W ±5% Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ5381
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: Q8272883, SMBJ5381BTP, SMBJ5381B-TPMSDKR, SMBJ5381B-TPMSTR, SMBJ5381B-TPMSCT

Buy Now Datasheet
130V 5W Zener Diode - 287-SMBJ5381B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 5W Zener Diode
287-SMBJ5381B-TP
130V 5W Zener Diode 287-SMBJ5381B-TP
DIODE ZENER 130V 5W DO214AA Product overview: SMBJ5381B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5381B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 130V 5W DO214AA Product overview: SMBJ5381B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5381B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 130V 5W DO214AA - 543-SMBJ5381B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 130V 5W DO214AA
543-SMBJ5381B-TP
DIODE ZENER 130V 5W DO214AA 543-SMBJ5381B-TP
DIODE ZENER 130V 5W DO214AA

DIODE ZENER 130V 5W DO214AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMBJ5381B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5381B-TP
Discrete Semiconductor Products - Diodes - Zener SMBJ5381B-TP
DIODE ZENER 130V 5W DO214AA

DIODE ZENER 130V 5W DO214AA

Supplier's Site
Single Zener Diodes - SMBJ5381B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMBJ5381B-TP
Single Zener Diodes SMBJ5381B-TP
DIODE ZENER 130V 5W DO214AA

DIODE ZENER 130V 5W DO214AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBJ5381B-TP
Zener Diodes SMBJ5381B-TP
Zener Diodes 5W ZENERS SMB

Zener Diodes 5W ZENERS SMB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBJ5381B-TPMSDKR-ND 895817-SMBJ5381B-TP 287-SMBJ5381B-TP 543-SMBJ5381B-TP SMBJ5381B-TP SMBJ5381B-TP SMBJ5381B-TP
Product Name Single Zener Diodes Diodes - Zener - Single - SMBJ5381B-TP 130V 5W Zener Diode DIODE ZENER 130V 5W DO214AA Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA (SMB); SMB Tape & Reel (TR) DO-214AA, SMB; SMB DO-214AA (SMB); SMB DO-214AA, SMB; SMB DO-214AA-2
RoHS Compliant RoHS RoHS
VZ 130 volts 130 volts 130 volts
Unlock Full Specs
to access all available technical data