DIODE ZENER 120V 5W DO214AA Product overview: SMBJ5380B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5380B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1097834-SMBJ5380B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 120V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 120V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 120V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 120V 5W DO214AA
DIODE ZENER 120V 5W DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMBJ5380B-TP | 1097834-SMBJ5380B-TP | SMBJ5380B-TPMSTR-ND | 543-SMBJ5380B-TP | SMBJ5380B-TP | SMBJ5380B-TP |
| Product Name | 120V 5W Zener Diode | Diodes - Zener - Single - SMBJ5380B-TP | Single Zener Diodes | DIODE ZENER 120V 5W DO214AA | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | DO-214AA-2 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 120 volts | 120 volts | 120 volts | |||
| ZZT | 170 ohms | 170 ohms | 170 ohms |