Manufacturer: Micro Commercial Co
Win Source Part Number: 1097832-SMBJ5378B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMB)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 100V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 100V 5W ±5% Surface Mount DO-214AA (SMB)
Zener Diode 100V 5W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 100V 5W DO214AA
DIODE ZENER 100V 5W DO214AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097832-SMBJ5378B-TP | SMBJ5378B-TPMSDKR-ND | SMBJ5378B-TP | 543-SMBJ5378B-TP | SMBJ5378B-TP |
| Product Name | Diodes - Zener - Single - SMBJ5378B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | DIODE ZENER 100V 5W DO214AA | Zener Diodes |
| Life Cycle Stage | Active | Active | Active | ||
| Package | DO-214AA (SMB); SMB | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | DO-214AA-2 | |
| VZ | 100 volts | 100 volts | |||
| ZZT | 90 ohms | 90 ohms |